Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Htcr Series, 220 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn HTCR2512E-220RFT18

Description
Surface Mount Chip Resistor, Thick Film, HTCR Series, 220 ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HTCR Series, 220 ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Htcr Series, 220 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn - 88T3812 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Htcr Series, 220 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
88T3812
Surface Mount Chip Resistor, Thick Film, Htcr Series, 220 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn 88T3812
Surface Mount Chip Resistor, Thick Film, HTCR Series, 220 ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HTCR Series, 220 ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 88T3812
Product Name Surface Mount Chip Resistor, Thick Film, Htcr Series, 220 Ohm, 1 W, 1%, 500 V, 2512 [6432 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details