Welwyn Components, Ltd. Chip Resistor, 50G, 25%, 200V, 1206; Resistance Tt Electronics/welwyn HR1206F-50G5I

Description
CHIP RESISTOR, 50G, 25%, 200V, 1206; Resistance:50Gohm; Resistance Tolerance:± 25%; Power Rating:-; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:HR Series RoHS Compliant: Yes
Datasheet
Description
CHIP RESISTOR, 50G, 25%, 200V, 1206; Resistance:50Gohm; Resistance Tolerance:± 25%; Power Rating:-; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:HR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor, 50G, 25%, 200V, 1206; Resistance Tt Electronics/welwyn - 66X4676 - Newark, An Avnet Company
Chicago, IL, United States
Chip Resistor, 50G, 25%, 200V, 1206; Resistance Tt Electronics/welwyn
66X4676
Chip Resistor, 50G, 25%, 200V, 1206; Resistance Tt Electronics/welwyn 66X4676
CHIP RESISTOR, 50G, 25%, 200V, 1206; Resistance:50Gohm; Resistance Tolerance:± 25%; Power Rating:-; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:HR Series RoHS Compliant: Yes

CHIP RESISTOR, 50G, 25%, 200V, 1206; Resistance:50Gohm; Resistance Tolerance:± 25%; Power Rating:-; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:HR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4676
Product Name Chip Resistor, 50G, 25%, 200V, 1206; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details