Welwyn Components, Ltd. Surface Mount Chip Resistor, Thick Film, Hr Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn HR0805F-22G5I

Description
Surface Mount Chip Resistor, Thick Film, HR Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, HR Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Hr Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn - 66X4670 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Hr Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
66X4670
Surface Mount Chip Resistor, Thick Film, Hr Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn 66X4670
Surface Mount Chip Resistor, Thick Film, HR Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, HR Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66X4670
Product Name Surface Mount Chip Resistor, Thick Film, Hr Series, 22 Gohm, 25%, 100 V, 0805 [2012 Metric] Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details