The Res, 56R, 5%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 56 ohms with a tolerance of ±5%. The resistor has a power rating of 3.5W at an operating temperature of 70°C and is constructed using a thick film element on an aluminum nitride substrate, which enhances its power density to over three times that of standard resistors.
This component is designed for automatic handling and can be soldered using reflow or wave soldering techniques due to its wrap-around terminations, which provide reliable electrical contact and good leach resistance. The resistor is also RoHS compliant, ensuring it meets environmental regulations. It is suitable for applications requiring robust performance, including temperature-controll
RES, 56R, 5%, 3.5W, THICK FILM, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 56R, 5%, 3.5W, THICK FILM, 2512; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK9160 |
| Product Name | Res, 56R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |