TT Electronics Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-4R53FT4

Description
RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9738 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9738
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9738
RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9101
Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9101
RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 4R53, 1%, 3.5W, THICK FILM, 2512; Resistance:4.53ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9738
Product Name Res, 4R53, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details