TT Electronics Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-430RJT4

Description
RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9755
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9755
RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9118
Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9118
RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 430R, 5%, 3.5W, THICK FILM, 2512; Resistance:430ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9755
Product Name Res, 430R, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details