TT Electronics Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-3R6JT4

Description
RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9684 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9684
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9684
RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9047 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9047
Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9047
RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 3R6, 5%, 3.5W, THICK FILM, 2512; Resistance:3.6ohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9684
Product Name Res, 3R6, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457433 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Resistance Range 22 ohms
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers