TT Electronics Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-23R2FT4

Description
RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9641
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9641
RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9004
Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9004
RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 23R2, 1%, 3.5W, THICK FILM, 2512; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9641
Product Name Res, 23R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R511JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers