TT Electronics Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-1K3JT4

Description
RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8883 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8883
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8883
RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9520 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9520
Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9520
RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K3, 5%, 3.5W, THICK FILM, 2512; Resistance:1.3kohm; Resistance Tolerance:± 5%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8883
Product Name Res, 1K3, 5%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 457413 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 0.5000 ohms
Temperature Coefficient 1300 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details