TT Electronics Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-196RFT4

Description
RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9620 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9620
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9620
RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8983 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8983
Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8983
RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 196R, 1%, 3.5W, THICK FILM, 2512; Resistance:196ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9620
Product Name Res, 196R, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176412-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R132JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details