TT Electronics Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-18R2FT4

Description
RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 18R2, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available in a resistance value of 18.2 ohms with a tolerance of ±1%. It is constructed using thick film technology and is compliant with RoHS regulations, ensuring it is lead-free. The resistor's design allows for compatibility with automatic handling methods and can withstand soldering temperatures of up to 260°C for immersion. Overall, this resistor is suitable for high power applications and offers reliable performance in various electronic circuits.

Datasheet Summary
Powered by GS/AI

The Res, 18R2, 1%, 3.5W, Thick Film, 2512 is a high power density chip resistor from the HPDC series, designed for applications requiring robust performance. It features an aluminum nitride substrate and wide area solder terminations, providing over three times the standard power density. The resistor has a power rating of 3.5W at 70°C and operates within a temperature range of -55°C to +155°C. This component is available in a resistance value of 18.2 ohms with a tolerance of ±1%. It is constructed using thick film technology and is compliant with RoHS regulations, ensuring it is lead-free. The resistor's design allows for compatibility with automatic handling methods and can withstand soldering temperatures of up to 260°C for immersion. Overall, this resistor is suitable for high power applications and offers reliable performance in various electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8974
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8974
RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9611
Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9611
RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 18R2, 1%, 3.5W, THICK FILM, 2512; Resistance:18.2ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8974
Product Name Res, 18R2, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details