TT Electronics Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies HPDC2512-15R8FT4

Description
RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK9590 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK9590
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK9590
RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies - 24AK8953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
24AK8953
Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies 24AK8953
RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 15R8, 1%, 3.5W, THICK FILM, 2512; Resistance:15.8ohm; Resistance Tolerance:± 1%; Power Rating:3.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9590
Product Name Res, 15R8, 1%, 3.5W, Thick Film, 2512; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details