The Res 715R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/BI Technologies. It features a resistance value of 715 ohms with a tolerance of ±1%. The power rating is 2.4W at a maximum operating temperature of 70°C, and it is constructed on an aluminum nitride substrate, which enhances its power density capabilities. The resistor is designed for automatic handling and can be soldered using reflow or wave soldering methods due to its wrap-around terminations, which provide reliable electrical contact and good leach resistance. The operating temperature range is from -55°C to +155°C, making it suitable for various applications. Additionally, it is compliant with RoHS regulations, ensuring it is free from lead and other hazardous substances.
RES, 715R, 1%, 2.4W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 715R, 1%, 2.4W, THICK FILM, 1206; Resistance:715ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8830 |
| Product Name | Res, 715R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |