The Res, 45R3, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics. It features a resistance value of 45.3 ohms with a tolerance of ±1%. The power rating is 2.4W at an operating temperature of 70°C, with a maximum temperature rating of 155°C for the resistive element. The resistor is constructed on an aluminum nitride substrate, providing enhanced thermal performance and reliability. It is compatible with Pb-free soldering processes and complies with RoHS directives. The dimensions of the resistor are 3.1mm x 1.52mm x 0.64mm, making it suitable for compact applications. This component is designed for automatic handling and can withstand immersion in solder baths, ensuring robust performance in various electronic applications.
RES, 45R3, 1%, 2.4W, THICK FILM, 1206; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
RES, 45R3, 1%, 2.4W, THICK FILM, 1206; Resistance:45.3ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 24AK8771 |
| Product Name | Res, 45R3, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies |
| Configuration | Single Resistor |
| Category / Application | Power Applications |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 1206; 1206 [3216 Metric] |