TT Electronics Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-221RFT5

Description
RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 221R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 221 ohms with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, allowing it to handle more than three times the standard power density. This component is suitable for applications requiring robust performance, as it can withstand a maximum operating temperature of 155°C and is compatible with Pb-free soldering processes. The resistor is designed for automatic handling and can be soldered using reflow or wave techniques. It is also resistant to common industrial cleaning solvents, ensuring durability in various environments. The product complies with RoHS regulations, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The Res, 221R, 1%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics/bi Technologies. It features a resistance value of 221 ohms with a tolerance of ±1% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which enhances its power density, allowing it to handle more than three times the standard power density. This component is suitable for applications requiring robust performance, as it can withstand a maximum operating temperature of 155°C and is compatible with Pb-free soldering processes. The resistor is designed for automatic handling and can be soldered using reflow or wave techniques. It is also resistant to common industrial cleaning solvents, ensuring durability in various environments. The product complies with RoHS regulations, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9352 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9352
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9352
RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8685 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8685
Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8685
RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 221R, 1%, 2.4W, THICK FILM, 1206; Resistance:221ohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK9352
Product Name Res, 221R, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details