TT Electronics Res, 1K6, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-1K6JT5

Description
RES, 1K6, 5%, 2.4W, THICKFILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K6, 5%, 2.4W, THICKFILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K6, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2187
Res, 1K6, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2187
RES, 1K6, 5%, 2.4W, THICKFILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K6, 5%, 2.4W, THICKFILM, SMD; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K6, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8577
Res, 1K6, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8577
RES, 1K6, 5%, 2.4W, THICK FILM, 1206; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 1K6, 5%, 2.4W, THICK FILM, 1206; Resistance:1.6kohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2187
Product Name Res, 1K6, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details