TT Electronics Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies HPDC1206-1K27FT5

Description
RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8564 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8564
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8564
RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK9270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK9270
Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK9270
RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

RES, 1K27, 1%, 2.4W, THICK FILM, 1206; Resistance:1.27kohm; Resistance Tolerance:± 1%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 24AK8564
Product Name Res, 1K27, 1%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details