TT Electronics Res, 160R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-160RJT5

Description
RES, 160R, 5%, 2.4W, THICKFILM, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Description
RES, 160R, 5%, 2.4W, THICKFILM, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 160R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2210
Res, 160R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2210
RES, 160R, 5%, 2.4W, THICKFILM, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 160R, 5%, 2.4W, THICKFILM, SMD; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8647
Res, 160R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8647
RES, 160R, 5%, 2.4W, THICK FILM, 1206; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 160R, 5%, 2.4W, THICK FILM, 1206; Resistance:160ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2210
Product Name Res, 160R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers