TT Electronics Res, 11R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies HPDC1206-11RJT5

Description
RES, 11R, 5%, 2.4W, THICKFILM, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Description
RES, 11R, 5%, 2.4W, THICKFILM, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 11R, 5%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics. It features a resistance value of 11 ohms with a tolerance of ±5% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which allows for a power density greater than three times that of standard resistors. It is designed for robust performance, with the ability to withstand soldering temperatures of up to 260°C for immersion in solder baths. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering methods, ensuring reliable electrical connections. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. Additionally, it complies with RoHS regulations, ensuring it is free from lead and other hazardous substances. The resistor is packaged in 8 mm wide paper carrier tape for easy integration into automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 11R, 5%, 2.4W, Thick Film, 1206 is a high power density chip resistor from the HPDC series by TT Electronics. It features a resistance value of 11 ohms with a tolerance of ±5% and a power rating of 2.4W at 70°C. The resistor is constructed on an aluminum nitride substrate, which allows for a power density greater than three times that of standard resistors. It is designed for robust performance, with the ability to withstand soldering temperatures of up to 260°C for immersion in solder baths. This component is suitable for automatic handling due to its rectangular shape and small dimensional tolerances. It can be soldered using reflow or wave soldering methods, ensuring reliable electrical connections. The operating temperature range is from -55°C to +155°C, making it versatile for various applications. Additionally, it complies with RoHS regulations, ensuring it is free from lead and other hazardous substances. The resistor is packaged in 8 mm wide paper carrier tape for easy integration into automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 11R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies - 25AK2201 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
25AK2201
Res, 11R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies 25AK2201
RES, 11R, 5%, 2.4W, THICKFILM, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 11R, 5%, 2.4W, THICKFILM, SMD; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 11R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies - 24AK8600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies
24AK8600
Res, 11R, 5%, 2.4W, Thick Film, 1206; Resistance Tt Electronics/bi Technologies 24AK8600
RES, 11R, 5%, 2.4W, THICK FILM, 1206; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

RES, 11R, 5%, 2.4W, THICK FILM, 1206; Resistance:11ohm; Resistance Tolerance:± 5%; Power Rating:2.4W; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:HPDC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25AK2201
Product Name Res, 11R, 5%, 2.4W, Thickfilm, Smd; Resistance Tt Electronics/bi Technologies
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers