TT Electronics Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies HM78D-755102MLFTR

Description
INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3280 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3280
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3280
INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies - 87T9019 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies
87T9019
Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies 87T9019
INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

INDUCTOR, 1mH, 270mA, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:270mA; Saturation Current, Parallel:310mA; DC Resistance Max, Parallel:-; Product Length:7.7mm; Product Width:7.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85W3280
Product Name Inductor, 1Mh, 270Ma, 20%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2564JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details