TT Electronics Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies HM78D-128681KLFTR

Description
INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies - 85W3276 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
85W3276
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies 85W3276
INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes

INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies - 87T9010 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
87T9010
Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies 87T9010
INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes

INDUCTOR, 680uH, 760mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:680µH; RMS Current, Parallel:760mA; Saturation Current, Parallel:1.3A; DC Resistance Max, Parallel:1.145ohm; Product Length:12.5mm; Inductance:680µH RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85W3276
Product Name Inductor, 680Uh, 760Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-J474JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details