TT Electronics Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies HM78D-128331KLFTR

Description
INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies - 85W3270 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies
85W3270
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies 85W3270
INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies - 87T9001 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies
87T9001
Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies 87T9001
INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 330uH, 1.3A, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:1.3A; Saturation Current, Parallel:1.9A; DC Resistance Max, Parallel:0.51ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 85W3270
Product Name Inductor, 330Uh, 1.3A, 10%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J105JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details