TT Electronics Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies HM78D-128102KLFTR

Description
INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies - 87T8990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
87T8990
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies 87T8990
INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies - 85W3264 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
85W3264
Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies 85W3264
INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 1mH, 600mA, 10%, SMD; Product Range:HM78D Series; Inductance, Parallel:1mH; RMS Current, Parallel:600mA; Saturation Current, Parallel:1.1A; DC Resistance Max, Parallel:1.415ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87T8990
Product Name Inductor, 1Mh, 600Ma, 10%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-1R0M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details