TT Electronics Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies HM78D-128101MLFTR

Description
INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 87T8989 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies
87T8989
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies 87T8989
INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3263 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3263
Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3263
INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

INDUCTOR, 100uH, 2A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:100µH; RMS Current, Parallel:2A; Saturation Current, Parallel:3.4A; DC Resistance Max, Parallel:0.15ohm; Product Length:12.5mm; Product Width:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 87T8989
Product Name Inductor, 100Uh, 2A, 20%, Smd; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3156-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers