TT Electronics Inductor, 330Uh, 1.32A, 20%, Smd; Product Range Tt Electronics/bi Technologies HM78D-1210331MLFTR

Description
INDUCTOR, 330uH, 1.32A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm; Inductance:330µH RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, 330uH, 1.32A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm; Inductance:330µH RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, 330Uh, 1.32A, 20%, Smd; Product Range Tt Electronics/bi Technologies - 85W3254 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.32A, 20%, Smd; Product Range Tt Electronics/bi Technologies
85W3254
Inductor, 330Uh, 1.32A, 20%, Smd; Product Range Tt Electronics/bi Technologies 85W3254
INDUCTOR, 330uH, 1.32A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm; Inductance:330µH RoHS Compliant: Yes

INDUCTOR, 330uH, 1.32A, 20%, SMD; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm; Inductance:330µH RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 330Uh, 1.32A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies - 87T8980 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 1.32A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies
87T8980
Inductor, 330Uh, 1.32A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies 87T8980
INDUCTOR, 330uH, 1.32A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm RoHS Compliant: Yes

INDUCTOR, 330uH, 1.32A, 20%, SMD, FULL REEL; Product Range:HM78D Series; Inductance, Parallel:330µH; RMS Current, Parallel:410mA; Saturation Current, Parallel:2.1A; DC Resistance Max, Parallel:0.44ohm; Product Length:12.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 85W3254 87T8980
Product Name Inductor, 330Uh, 1.32A, 20%, Smd; Product Range Tt Electronics/bi Technologies Inductor, 330Uh, 1.32A, 20%, Smd, Full Reel; Product Range Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details