TT Electronics Arrays, Signal Transformers HM78D-1210100MLFTR

Description
Shielded 2 Coil Inductor Array 41.12µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard
Request a Quote Datasheet
Description
Shielded 2 Coil Inductor Array 41.12µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays, Signal Transformers - 987-1451-1-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
987-1451-1-ND
Arrays, Signal Transformers 987-1451-1-ND
Shielded 2 Coil Inductor Array 41.12µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Shielded 2 Coil Inductor Array 41.12µH Inductance - Connected in Series 10µH Inductance - Connected in Parallel 20mOhm Max DC Resistance (DCR) - Parallel 3.2A Nonstandard

Buy Now Datasheet
Arrays, Signal Transformers - 987-1451-2-ND - DigiKey
Thief River Falls, MN, United States
Arrays, Signal Transformers
987-1451-2-ND
Arrays, Signal Transformers 987-1451-2-ND
INDUCT ARRAY 2 COIL 10UH SMD

INDUCT ARRAY 2 COIL 10UH SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1451-1-ND
Product Name Arrays, Signal Transformers
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-1625813-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2200 microH
View Details
Surface Mount Inductors - 1678173 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N3 0201DS-3N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details