TT Electronics Fixed Inductors - HM78-20100LFTR HM78-20100LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214531-HM78-20100LF TR Packaging: Tape & Reel (TR) Current Rating: 1.65 A Length: 7.3914 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 1 kHz Height: 5.207 mm Width: 7.3914 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214531-HM78-20100LF TR Packaging: Tape & Reel (TR) Current Rating: 1.65 A Length: 7.3914 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 1 kHz Height: 5.207 mm Width: 7.3914 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM78-20100LFTR - 1214531-HM78-20100LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM78-20100LFTR
1214531-HM78-20100LFTR
Fixed Inductors - HM78-20100LFTR 1214531-HM78-20100LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1214531-HM78-20100LF TR Packaging: Tape & Reel (TR) Current Rating: 1.65 A Length: 7.3914 mm Shielding: Shielded Inductance: 10 µH Tolerance: 20 % Test Frequency: 1 kHz Height: 5.207 mm Width: 7.3914 mm Categories: Fixed Inductors DC Resistance (DCR): 55 mΩ Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 125 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1214531-HM78-20100LFTR
Packaging: Tape & Reel (TR)
Current Rating: 1.65 A
Length: 7.3914 mm
Shielding: Shielded
Inductance: 10 µH
Tolerance: 20 %
Test Frequency: 1 kHz
Height: 5.207 mm
Width: 7.3914 mm
Categories: Fixed Inductors
DC Resistance (DCR): 55 mΩ
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1214531-HM78-20100LFTR
Product Name Fixed Inductors - HM78-20100LFTR
Configuration Fixed
Inductance Range 10 microH
DCR 0.0550 ohms
Rated DC Current 1650 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Power Inductors - 2176781-9 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Common Mode Chokes - 486-DSO1-20-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details