BI Technologies Corporation Fixed Inductors - HM77-26006LFTR HM77-26006LFTR

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992428-HM77-26006LFT R Packaging: Tape & Reel (TR) Current Rating: 5.1 A Length: 20.4 mm Shielding: Unshielded Inductance: 16.1 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 5.1 A Height: 11.303 mm Resistance: 30.3 mΩ Width: 18.034 mm Categories: Fixed Inductors DC Resistance (DCR): 30.3 mΩ Alternative Parts (Cross-Reference): 2100HT-270-H-RC; 2106-V-RC; 2100HT-270-V-RC; PT25-800; 744770127; 7447709270; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 18.03 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 32 mΩ
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992428-HM77-26006LFT R Packaging: Tape & Reel (TR) Current Rating: 5.1 A Length: 20.4 mm Shielding: Unshielded Inductance: 16.1 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 5.1 A Height: 11.303 mm Resistance: 30.3 mΩ Width: 18.034 mm Categories: Fixed Inductors DC Resistance (DCR): 30.3 mΩ Alternative Parts (Cross-Reference): 2100HT-270-H-RC; 2106-V-RC; 2100HT-270-V-RC; PT25-800; 744770127; 7447709270; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 18.03 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 32 mΩ
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM77-26006LFTR - 992428-HM77-26006LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM77-26006LFTR
992428-HM77-26006LFTR
Fixed Inductors - HM77-26006LFTR 992428-HM77-26006LFTR
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 992428-HM77-26006LFT R Packaging: Tape & Reel (TR) Current Rating: 5.1 A Length: 20.4 mm Shielding: Unshielded Inductance: 16.1 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 5.1 A Height: 11.303 mm Resistance: 30.3 mΩ Width: 18.034 mm Categories: Fixed Inductors DC Resistance (DCR): 30.3 mΩ Alternative Parts (Cross-Reference): 2100HT-270-H-RC; 2106-V-RC; 2100HT-270-V-RC; PT25-800; 744770127; 7447709270; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 130 °C Depth: 18.03 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Series Resistance: 32 mΩ

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992428-HM77-26006LFTR
Packaging: Tape & Reel (TR)
Current Rating: 5.1 A
Length: 20.4 mm
Shielding: Unshielded
Inductance: 16.1 µH
Tolerance: 20 %
Core Material: Ferrite
Military Standard: Not
DC Current: 5.1 A
Height: 11.303 mm
Resistance: 30.3 mΩ
Width: 18.034 mm
Categories: Fixed Inductors
DC Resistance (DCR): 30.3 mΩ
Alternative Parts (Cross-Reference): 2100HT-270-H-RC; 2106-V-RC; 2100HT-270-V-RC; PT25-800; 744770127; 7447709270;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 130 °C
Depth: 18.03 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Series Resistance: 32 mΩ

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 992428-HM77-26006LFTR
Product Name Fixed Inductors - HM77-26006LFTR
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 16.1 microH
Unlock Full Specs
to access all available technical data

Similar Products

200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details