TT Electronics Fixed Inductors - HM77-20001LFTR HM77-20001LFTR

Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124899-HM77-20001LF TR Packaging: Tape & Reel (TR) Current Rating: 1.4 A Length: 8.636 mm Shielding: Unshielded Inductance: 6.2 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 1.4 A Height: 6.35 mm Resistance: 60.3 mΩ Width: 8.636 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 8.64 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 70 mΩ Max Operating Temperature: 130 °C
Request a Quote
Description
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124899-HM77-20001LF TR Packaging: Tape & Reel (TR) Current Rating: 1.4 A Length: 8.636 mm Shielding: Unshielded Inductance: 6.2 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 1.4 A Height: 6.35 mm Resistance: 60.3 mΩ Width: 8.636 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 8.64 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 70 mΩ Max Operating Temperature: 130 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM77-20001LFTR - 1124899-HM77-20001LFTR - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM77-20001LFTR
1124899-HM77-20001LFTR
Fixed Inductors - HM77-20001LFTR 1124899-HM77-20001LFTR
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1124899-HM77-20001LF TR Packaging: Tape & Reel (TR) Current Rating: 1.4 A Length: 8.636 mm Shielding: Unshielded Inductance: 6.2 µH Tolerance: 20 % Core Material: Ferrite Military Standard: Not DC Current: 1.4 A Height: 6.35 mm Resistance: 60.3 mΩ Width: 8.636 mm Categories: Fixed Inductors DC Resistance (DCR): 70 mΩ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Depth: 8.64 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Series Resistance: 70 mΩ Max Operating Temperature: 130 °C

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124899-HM77-20001LFTR
Packaging: Tape & Reel (TR)
Current Rating: 1.4 A
Length: 8.636 mm
Shielding: Unshielded
Inductance: 6.2 µH
Tolerance: 20 %
Core Material: Ferrite
Military Standard: Not
DC Current: 1.4 A
Height: 6.35 mm
Resistance: 60.3 mΩ
Width: 8.636 mm
Categories: Fixed Inductors
DC Resistance (DCR): 70 mΩ
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Depth: 8.64 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Series Resistance: 70 mΩ
Max Operating Temperature: 130 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1124899-HM77-20001LFTR
Product Name Fixed Inductors - HM77-20001LFTR
Technology Standard
Core Material Ferrite
Configuration Fixed
Inductance Range 6.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - 2176637-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-418-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details