TT Electronics Inductor, Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Tt Electronics/bi Technologies HM73-31100LFTR13

Description
INDUCTOR, SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HM73 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet
Description
INDUCTOR, SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HM73 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductor, Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Tt Electronics/bi Technologies - 15M0646 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Tt Electronics/bi Technologies
15M0646
Inductor, Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Tt Electronics/bi Technologies 15M0646
INDUCTOR, SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.9A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:HM73 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

INDUCTOR, SHIELDED, 10UH, 10A, SMD, FULL REEL; Inductance:10µH; RMS Current (Irms):6.9A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:HM73 Series; DC Resistance Max:0.026ohm; Inductance Tolerance:± 20%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 15M0646
Product Name Inductor, Shielded, 10Uh, 10A, Smd, Full Reel; Inductance Tt Electronics/bi Technologies
Mounting Option Surface Mount Technology
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-1879023-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details