BI Technologies Corporation Fixed Inductors - HM73-302R2LFTR13 HM73-302R2LFTR13

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979774-HM73-302R2LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 12 A Length: 14 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 12 A Height: 6 mm Width: 13 mm Categories: Fixed Inductors DC Resistance (DCR): 5.1 mΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 13 mm Max DC Current: 12 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 24 A Schedule B: 8504500000
Request a Quote
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979774-HM73-302R2LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 12 A Length: 14 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 12 A Height: 6 mm Width: 13 mm Categories: Fixed Inductors DC Resistance (DCR): 5.1 mΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 13 mm Max DC Current: 12 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 24 A Schedule B: 8504500000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - HM73-302R2LFTR13 - 979774-HM73-302R2LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - HM73-302R2LFTR13
979774-HM73-302R2LFTR13
Fixed Inductors - HM73-302R2LFTR13 979774-HM73-302R2LFTR13
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979774-HM73-302R2LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Current Rating: 12 A Length: 14 mm Shielding: Shielded Inductance: 2.2 µH Mounting: SMD (SMT) Tolerance: 20 % Test Frequency: 100 kHz Military Standard: Not DC Current: 12 A Height: 6 mm Width: 13 mm Categories: Fixed Inductors DC Resistance (DCR): 5.1 mΩ Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 13 mm Max DC Current: 12 A Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Saturation Current: 24 A Schedule B: 8504500000

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979774-HM73-302R2LFTR13
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Current Rating: 12 A
Length: 14 mm
Shielding: Shielded
Inductance: 2.2 µH
Mounting: SMD (SMT)
Tolerance: 20 %
Test Frequency: 100 kHz
Military Standard: Not
DC Current: 12 A
Height: 6 mm
Width: 13 mm
Categories: Fixed Inductors
DC Resistance (DCR): 5.1 mΩ
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 13 mm
Max DC Current: 12 A
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Saturation Current: 24 A
Schedule B: 8504500000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 979774-HM73-302R2LFTR13
Product Name Fixed Inductors - HM73-302R2LFTR13
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 2.2 microH
DCR 0.0051 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 2176737-7 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0018 microH
View Details
Common Mode Chokes - 486-5698-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers