TT Electronics Fixed Inductors - HM73-15R70LFTR13 HM73-15R70LFTR13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776066-HM73-15R70LFT R13 Series: HM73 Packaging: Reel package Operating Temperature Range: -40°C ~ 155°C Package: Nonstandard Current Rating: 16A Shielding: Shielded Inductance: 700nH Mounting: SMD Tolerance: ±20% Current - Saturation: 30A Test Frequency: 100kHz Family Name: HM73 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.461" L x 0.413" W (11.70mm x 10.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): MLC1265-701MTD; NPIS14PR75MTRF; MLC1265-701MSB; PM1038S-R75M-RC; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776066-HM73-15R70LFT R13 Series: HM73 Packaging: Reel package Operating Temperature Range: -40°C ~ 155°C Package: Nonstandard Current Rating: 16A Shielding: Shielded Inductance: 700nH Mounting: SMD Tolerance: ±20% Current - Saturation: 30A Test Frequency: 100kHz Family Name: HM73 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.461" L x 0.413" W (11.70mm x 10.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): MLC1265-701MTD; NPIS14PR75MTRF; MLC1265-701MSB; PM1038S-R75M-RC; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM73-15R70LFTR13
776066-HM73-15R70LFTR13
Fixed Inductors - HM73-15R70LFTR13 776066-HM73-15R70LFTR13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 776066-HM73-15R70LFT R13 Series: HM73 Packaging: Reel package Operating Temperature Range: -40°C ~ 155°C Package: Nonstandard Current Rating: 16A Shielding: Shielded Inductance: 700nH Mounting: SMD Tolerance: ±20% Current - Saturation: 30A Test Frequency: 100kHz Family Name: HM73 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.5 mOhm Max Dimension: 0.461" L x 0.413" W (11.70mm x 10.50mm) Height - Seated (Maximum): 0.220" (5.60mm) Alternative Parts (Cross-Reference): MLC1265-701MTD; NPIS14PR75MTRF; MLC1265-701MSB; PM1038S-R75M-RC; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 776066-HM73-15R70LFTR13
Series: HM73
Packaging: Reel package
Operating Temperature Range: -40°C ~ 155°C
Package: Nonstandard
Current Rating: 16A
Shielding: Shielded
Inductance: 700nH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 30A
Test Frequency: 100kHz
Family Name: HM73
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.5 mOhm Max
Dimension: 0.461" L x 0.413" W (11.70mm x 10.50mm)
Height - Seated (Maximum): 0.220" (5.60mm)
Alternative Parts (Cross-Reference): MLC1265-701MTD; NPIS14PR75MTRF; MLC1265-701MSB; PM1038S-R75M-RC;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 776066-HM73-15R70LFTR13
Product Name Fixed Inductors - HM73-15R70LFTR13
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Application RF Choke
Inductance Range 0.7000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
High Frequency & RF Inductors - 1879023-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Common Mode Chokes - 486-5774-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details