TT Electronics Fixed Inductors HM73-15R47LFTR13

Description
470nH Shielded Inductor 17A 1.55mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Shielded Inductor 17A 1.55mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 987-1226-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1226-1-ND
Fixed Inductors 987-1226-1-ND
470nH Shielded Inductor 17A 1.55mOhm Max Nonstandard

470nH Shielded Inductor 17A 1.55mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1226-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322515CR47NCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2469819P - RS Components, Ltd.
Specs
Inductance Range 1 microH
Rated DC Current 600 milliamps
Standards and Certifications RoHS
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details