TT Electronics Fixed Inductors - HM72E-061R0LFTR13 HM72E-061R0LFTR13

Description
Manufacturer: TT Electronics Win Source Part Number: 920335-HM72E-061R0LF TR13 Series: HM72E-06 Operating Temperature Range: -40°C ~ 155°C Features: 1 µH Unshielded Molded Inductor 10.3 A 10mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 987-1632-1, 987-1632-2, 987-1632-6
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 920335-HM72E-061R0LF TR13 Series: HM72E-06 Operating Temperature Range: -40°C ~ 155°C Features: 1 µH Unshielded Molded Inductor 10.3 A 10mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 987-1632-1, 987-1632-2, 987-1632-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM72E-061R0LFTR13
920335-HM72E-061R0LFTR13
Fixed Inductors - HM72E-061R0LFTR13 920335-HM72E-061R0LFTR13
Manufacturer: TT Electronics Win Source Part Number: 920335-HM72E-061R0LF TR13 Series: HM72E-06 Operating Temperature Range: -40°C ~ 155°C Features: 1 µH Unshielded Molded Inductor 10.3 A 10mOhm Max 2-SMD Package: Reel - TR Package: 2-SMD Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 987-1632-1, 987-1632-2, 987-1632-6

Manufacturer: TT Electronics
Win Source Part Number: 920335-HM72E-061R0LFTR13
Series: HM72E-06
Operating Temperature Range: -40°C ~ 155°C
Features: 1 µH Unshielded Molded Inductor 10.3 A 10mOhm Max 2-SMD
Package: Reel - TR
Package: 2-SMD
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 987-1632-1, 987-1632-2, 987-1632-6

Buy Now Datasheet
SMD 1UH 10.3A 10 MOHM Inductor and Choke - 71-HM72E-061R0LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 10.3A 10 MOHM Inductor and Choke
71-HM72E-061R0LFTR13
SMD 1UH 10.3A 10 MOHM Inductor and Choke 71-HM72E-061R0LFTR13
FIXED IND 1UH 10.3A 10 MOHM SMD Product overview: HM72E-061R0LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.3A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72E-061R0LFTR13 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 10.3A 10 MOHM SMD Product overview: HM72E-061R0LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 10.3A, 10 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 10.3A, 10 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72E-061R0LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 920335-HM72E-061R0LFTR13 71-HM72E-061R0LFTR13
Product Name Fixed Inductors - HM72E-061R0LFTR13 SMD 1UH 10.3A 10 MOHM Inductor and Choke
Operating Temperature -40 to 155 C (-40 to 311 F) -40 to 155 C (-40 to 311 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Molded
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J102SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-36273225151R5NTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details