TT Electronics Fixed Inductors HM72B-06R15LFTR13

Description
150nH Unshielded Molded Inductor 23.3A 2.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
150nH Unshielded Molded Inductor 23.3A 2.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 987-1462-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1462-1-ND
Fixed Inductors 987-1462-1-ND
150nH Unshielded Molded Inductor 23.3A 2.5mOhm Max Nonstandard

150nH Unshielded Molded Inductor 23.3A 2.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 987-1462-1-ND
Product Name Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631F101MT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Leaded Inductors - 1620202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Q Factor 55
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details