TT Electronics Fixed Inductors - HM72A-101R5LFTR13 HM72A-101R5LFTR13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043601-HM72A-101R5L FTR13 Packaging: Reel - TR Type: Molded Current Rating: 12A Inductance: 1.5μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 27.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.8 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043601-HM72A-101R5L FTR13 Packaging: Reel - TR Type: Molded Current Rating: 12A Inductance: 1.5μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 27.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.8 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM72A-101R5LFTR13
1043601-HM72A-101R5LFTR13
Fixed Inductors - HM72A-101R5LFTR13 1043601-HM72A-101R5LFTR13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043601-HM72A-101R5L FTR13 Packaging: Reel - TR Type: Molded Current Rating: 12A Inductance: 1.5μH Height - Seated (Max): 0.157" (4.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 27.5A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.8 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 1043601-HM72A-101R5LFTR13
Packaging: Reel - TR
Type: Molded
Current Rating: 12A
Inductance: 1.5μH
Height - Seated (Max): 0.157" (4.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 27.5A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.8 mOhm Max
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 987-1219-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
987-1219-1-ND
Fixed Inductors 987-1219-1-ND
1.5µH Unshielded Molded Inductor 12A 5.8mOhm Max Nonstandard

1.5µH Unshielded Molded Inductor 12A 5.8mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.5UH 12A 5.8 MOHM Inductor and Choke - 71-HM72A-101R5LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5UH 12A 5.8 MOHM Inductor and Choke
71-HM72A-101R5LFTR13
SMD 1.5UH 12A 5.8 MOHM Inductor and Choke 71-HM72A-101R5LFTR13
FIXED IND 1.5UH 12A 5.8 MOHM SMD Product overview: HM72A-101R5LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 5.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 5.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72A-101R5LFTR13 can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 12A 5.8 MOHM SMD Product overview: HM72A-101R5LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5UH, 12A, 5.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5UH, 12A, 5.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM72A-101R5LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1043601-HM72A-101R5LFTR13 987-1219-1-ND 71-HM72A-101R5LFTR13
Product Name Fixed Inductors - HM72A-101R5LFTR13 Fixed Inductors SMD 1.5UH 12A 5.8 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 1.5 microH 1.5 microH
DCR 0.0058 ohms 0.0058 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-20N 016008C-20NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details