BI Technologies Corporation Common Mode Chokes - HM67-S510LFTR13 HM67-S510LFTR13

Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063160-HM67-S510LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.9944 mm Inductance: 51 µH Mounting: SMD (SMT) Height: 3.9116 mm Number of Lines: 2 Current: 500 mA Width: 9.398 mm Categories: Common Mode Chokes DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): HM67-S510LFTR13HM67S 510LFTR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet
Description
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063160-HM67-S510LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.9944 mm Inductance: 51 µH Mounting: SMD (SMT) Height: 3.9116 mm Number of Lines: 2 Current: 500 mA Width: 9.398 mm Categories: Common Mode Chokes DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): HM67-S510LFTR13HM67S 510LFTR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - HM67-S510LFTR13 - 1063160-HM67-S510LFTR13 - Win Source Electronics
Laguna Hills, CA, United States
Common Mode Chokes - HM67-S510LFTR13
1063160-HM67-S510LFTR13
Common Mode Chokes - HM67-S510LFTR13 1063160-HM67-S510LFTR13
Manufacturer: Bi technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1063160-HM67-S510LFT R13 Packaging: Tape & Reel (TR) Termination: SMD/SMT Length: 5.9944 mm Inductance: 51 µH Mounting: SMD (SMT) Height: 3.9116 mm Number of Lines: 2 Current: 500 mA Width: 9.398 mm Categories: Common Mode Chokes DC Resistance (DCR): 250 mΩ Alternative Parts (Cross-Reference): HM67-S510LFTR13HM67S 510LFTR13; Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: Bi technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1063160-HM67-S510LFTR13
Packaging: Tape & Reel (TR)
Termination: SMD/SMT
Length: 5.9944 mm
Inductance: 51 µH
Mounting: SMD (SMT)
Height: 3.9116 mm
Number of Lines: 2
Current: 500 mA
Width: 9.398 mm
Categories: Common Mode Chokes
DC Resistance (DCR): 250 mΩ
Alternative Parts (Cross-Reference): HM67-S510LFTR13HM67S510LFTR13;
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
Dual SMD 51uH 100kHz Inductor and Choke - 839-HM67-S510LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual SMD 51uH 100kHz Inductor and Choke
839-HM67-S510LFTR13
Dual SMD 51uH 100kHz Inductor and Choke 839-HM67-S510LFTR13
Common Mode Chokes Dual 51uH 100kHz 0.5A 0.25Ohm DCR SMD T/R Product overview: HM67-S510LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 51uH, 100kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 51uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-HM67-S510LFTR13 can be used for catalog matching and distributor lookup.

Common Mode Chokes Dual 51uH 100kHz 0.5A 0.25Ohm DCR SMD T/R Product overview: HM67-S510LFTR13 from TT Electronics / BI Technologies is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 51uH, 100kHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Dual, SMD, 51uH, 100kHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-HM67-S510LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1063160-HM67-S510LFTR13 839-HM67-S510LFTR13
Product Name Common Mode Chokes - HM67-S510LFTR13 Dual SMD 51uH 100kHz Inductor and Choke
Mounting Option Surface Mount Technology Surface Mount
Application RF Choke
Inductance Range 51 microH 51 microH
DCR 0.2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers