TT Electronics Fixed Inductors - HM66A-03155R6NLF13 HM66A-03155R6NLF13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1004941-HM66A-03155R 6NLF13 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.6μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 364 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1004941-HM66A-03155R 6NLF13 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.6μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 364 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM66A-03155R6NLF13
1004941-HM66A-03155R6NLF13
Fixed Inductors - HM66A-03155R6NLF13 1004941-HM66A-03155R6NLF13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1004941-HM66A-03155R 6NLF13 Packaging: Reel - TR Type: Wirewound Current Rating: 700mA Inductance: 5.6μH Height - Seated (Max): 0.059" (1.50mm) Mounting: SMD (SMT) Tolerance: ±30% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 364 mOhm Max Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 1004941-HM66A-03155R6NLF13
Packaging: Reel - TR
Type: Wirewound
Current Rating: 700mA
Inductance: 5.6μH
Height - Seated (Max): 0.059" (1.50mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 364 mOhm Max
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1004941-HM66A-03155R6NLF13
Product Name Fixed Inductors - HM66A-03155R6NLF13
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Application RF Choke
Inductance Range 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 71-LPC4045EATEB5R0K - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J332SAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Application RF Choke
View Details