TT Electronics Fixed Inductors - HM65-H4R0LFTR13 HM65-H4R0LFTR13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 810773-HM65-H4R0LFTR 13 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4μH Tolerance: ±20% DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.220" (5.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz
Request a Quote
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 810773-HM65-H4R0LFTR 13 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4μH Tolerance: ±20% DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.220" (5.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM65-H4R0LFTR13
810773-HM65-H4R0LFTR13
Fixed Inductors - HM65-H4R0LFTR13 810773-HM65-H4R0LFTR13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 810773-HM65-H4R0LFTR 13 Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 4μH Tolerance: ±20% DC Resistance (DCR): 8mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.220" (5.60mm) Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Current Rating (Amps): 8A Inductance Frequency - Test: 100kHz

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 810773-HM65-H4R0LFTR13
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 4μH
Tolerance: ±20%
DC Resistance (DCR): 8mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.531" L x 0.492" W (13.50mm x 12.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.220" (5.60mm)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Current Rating (Amps): 8A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 810773-HM65-H4R0LFTR13
Product Name Fixed Inductors - HM65-H4R0LFTR13
Operating Temperature -40 to 130 C (-40 to 266 F)
Technology Wirewound
Inductance Range 4 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-153191 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
Leaded Inductors - 1910560P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.1 ohms
Rated DC Current 450 milliamps
Lead Style Axial
View Details