TT Electronics Fixed Inductors - HM65-H2R8LFTR13 HM65-H2R8LFTR13

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043599-HM65-H2R8LFT R13 Packaging: Reel - TR Type: Wirewound Current Rating: 12.3A Inductance: 2.8μH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043599-HM65-H2R8LFT R13 Packaging: Reel - TR Type: Wirewound Current Rating: 12.3A Inductance: 2.8μH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM65-H2R8LFTR13
1043599-HM65-H2R8LFTR13
Fixed Inductors - HM65-H2R8LFTR13 1043599-HM65-H2R8LFTR13
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 1043599-HM65-H2R8LFT R13 Packaging: Reel - TR Type: Wirewound Current Rating: 12.3A Inductance: 2.8μH Height - Seated (Max): 0.220" (5.60mm) Mounting: SMD (SMT) Tolerance: ±20% Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 5.4 mOhm Max Temperature Range - Operating: -40°C to 130°C Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 1043599-HM65-H2R8LFTR13
Packaging: Reel - TR
Type: Wirewound
Current Rating: 12.3A
Inductance: 2.8μH
Height - Seated (Max): 0.220" (5.60mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 5.4 mOhm Max
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
2.8UH 12.3A 5.4 MOHM Inductor and Choke - 71-HM65-H2R8LFTR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.8UH 12.3A 5.4 MOHM Inductor and Choke
71-HM65-H2R8LFTR13
2.8UH 12.3A 5.4 MOHM Inductor and Choke 71-HM65-H2R8LFTR13
FIXED IND 2.8UH 12.3A 5.4 MOHM Product overview: HM65-H2R8LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8UH, 12.3A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8UH, 12.3A, 5.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM65-H2R8LFTR13 can be used for catalog matching and distributor lookup.

FIXED IND 2.8UH 12.3A 5.4 MOHM Product overview: HM65-H2R8LFTR13 from TT Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8UH, 12.3A, 5.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.8UH, 12.3A, 5.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-HM65-H2R8LFTR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1043599-HM65-H2R8LFTR13 71-HM65-H2R8LFTR13
Product Name Fixed Inductors - HM65-H2R8LFTR13 2.8UH 12.3A 5.4 MOHM Inductor and Choke
Operating Temperature -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology SMD (SMT)
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 2.8 microH 2.8 microH
Unlock Full Specs
to access all available technical data