TT Electronics Fixed Inductors - HM51-392KLF HM51-392KLF

Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 785066-HM51-392KLF Series: HM51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 430mA Shielding: Unshielded Inductance: 3.9mH Tolerance: ±10% Current - Saturation: 430mA Test Frequency: 1kHz Family Name: HM51 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.75 Ohm Max Dimension: 0.492" Dia x 0.906" L (12.50mm x 23.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): L-12036; RL-1283-3900; LA4L-392K; 4590-395L; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 785066-HM51-392KLF Series: HM51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 430mA Shielding: Unshielded Inductance: 3.9mH Tolerance: ±10% Current - Saturation: 430mA Test Frequency: 1kHz Family Name: HM51 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.75 Ohm Max Dimension: 0.492" Dia x 0.906" L (12.50mm x 23.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): L-12036; RL-1283-3900; LA4L-392K; 4590-395L; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - HM51-392KLF
785066-HM51-392KLF
Fixed Inductors - HM51-392KLF 785066-HM51-392KLF
Manufacturer: TT Electronics/BI Magnetics Win Source Part Number: 785066-HM51-392KLF Series: HM51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Axial Current Rating: 430mA Shielding: Unshielded Inductance: 3.9mH Tolerance: ±10% Current - Saturation: 430mA Test Frequency: 1kHz Family Name: HM51 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 2.75 Ohm Max Dimension: 0.492" Dia x 0.906" L (12.50mm x 23.00mm) Manufacturer Package: Axial Alternative Parts (Cross-Reference): L-12036; RL-1283-3900; LA4L-392K; 4590-395L; ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: TT Electronics/BI Magnetics
Win Source Part Number: 785066-HM51-392KLF
Series: HM51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Axial
Current Rating: 430mA
Shielding: Unshielded
Inductance: 3.9mH
Tolerance: ±10%
Current - Saturation: 430mA
Test Frequency: 1kHz
Family Name: HM51
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 2.75 Ohm Max
Dimension: 0.492" Dia x 0.906" L (12.50mm x 23.00mm)
Manufacturer Package: Axial
Alternative Parts (Cross-Reference): L-12036; RL-1283-3900; LA4L-392K; 4590-395L;
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 785066-HM51-392KLF
Product Name Fixed Inductors - HM51-392KLF
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 3900 microH
DCR 2.75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details