TT Electronics Transformer, Pulse, 1 Tt Electronics/bi Technologies HM42-10001LFTR

Description
TRANSFORMER, PULSE, 1:1:1, 300uH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:2ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, PULSE, 1:1:1, 300uH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:2ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Pulse, 1 Tt Electronics/bi Technologies - 85W3236 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Pulse, 1 Tt Electronics/bi Technologies
85W3236
Transformer, Pulse, 1 Tt Electronics/bi Technologies 85W3236
TRANSFORMER, PULSE, 1:1:1, 300uH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:2ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

TRANSFORMER, PULSE, 1:1:1, 300uH; Turns Ratio:1:1:1; Inductance:300µH; DC Resistance:2ohm; Isolation Voltage:1.5kV; Transformer Mounting:Through Hole; Operating Temperature Min:-25°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 85W3236
Product Name Transformer, Pulse, 1 Tt Electronics/bi Technologies
Other Transformer Types / Applications Isolation; Pulse Transformers
Unlock Full Specs
to access all available technical data

Similar Products

Audio Transformers & Chokes -  - Majestic Transformer Co.
Majestic Transformer Co.
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
0.1 - 700 MHz Wideband RF / Pulse Transformer - HF-122 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 1.00E6 to 7.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
5.28 Inch (in) Length Medical Grade Isolation Power Transformer - MD-250-U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CSA cULus Listed RoHS 2015/863/EU
View Details
4 suppliers