Welwyn Components, Ltd. Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-91RJT18

Description
RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2197
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2197
RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH2198 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH2198
Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH2198
RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91R, 5%, 1.5W, 2512, THICK FILM; Resistance:91ohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH2197
Product Name Res, 91R, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 91 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details