Welwyn Components, Ltd. Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-91KJT18

Description
RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 91K, 5%, 1.5W, 2512, Thick Film resistor is a high pulse double-sided chip resistor from the HDSC series, designed for applications requiring robust performance. It features a resistance value of 91 kΩ with a tolerance of ±5% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent thermal and electrical performance. It is capable of withstanding overload conditions of up to 6.25 times the rated power for 2 seconds, making it suitable for high pulse applications. The operating temperature range is from -55°C to +155°C, and it is resistant to sulphur-bearing gases, enhancing its reliability in harsh environments. The component is RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This resistor is supplied on 12 mm carrier tape, making it compatible with automated assembly processes.

Datasheet Summary
Powered by GS/AI

The Res, 91K, 5%, 1.5W, 2512, Thick Film resistor is a high pulse double-sided chip resistor from the HDSC series, designed for applications requiring robust performance. It features a resistance value of 91 kΩ with a tolerance of ±5% and a power rating of 1.5W. The resistor is constructed using thick film technology on a 96% alumina substrate, providing excellent thermal and electrical performance. It is capable of withstanding overload conditions of up to 6.25 times the rated power for 2 seconds, making it suitable for high pulse applications. The operating temperature range is from -55°C to +155°C, and it is resistant to sulphur-bearing gases, enhancing its reliability in harsh environments. The component is RoHS compliant and features wrap-around terminations for improved solderability and leach resistance. This resistor is supplied on 12 mm carrier tape, making it compatible with automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH5648 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH5648
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH5648
RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH4878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH4878
Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH4878
RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 91K, 5%, 1.5W, 2512, THICK FILM; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH5648
Product Name Res, 91K, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 91000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers