Welwyn Components, Ltd. Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-88R7KT1

Description
RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9675 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9675
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9675
RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7175 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7175
Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7175
RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88R7, 10%, 1.5W, 2512, THICK FILM; Resistance:88.7ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH9675
Product Name Res, 88R7, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details