Welwyn Components, Ltd. Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-88K7JT1

Description
RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7381
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7381
RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH9876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH9876
Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH9876
RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 88K7, 5%, 1.5W, 2512, THICK FILM; Resistance:88.7kohm; Resistance Tolerance:± 5%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7381
Product Name Res, 88K7, 5%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 88700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers