Welwyn Components, Ltd. Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-84K5MT18

Description
RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7376 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7376
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7376
RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7375
Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7375
RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 84K5, 20%, 1.5W, 2512, THICK FILM; Resistance:84.5kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 05AH7376
Product Name Res, 84K5, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 84500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details