Welwyn Components, Ltd. Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-7K15MT18

Description
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH7143 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH7143
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH7143
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 06AH9611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
06AH9611
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 06AH9611
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06AH7143
Product Name Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 220000 ohms
View Details
2 suppliers
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details