Welwyn Components, Ltd. Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn HDSC2512-7K15MT1

Description
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Description
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 7K15, 20%, 1.5W, 2512, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 7.15 kΩ with a tolerance of ±20%. The power rating is 1.5W, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The device can withstand a maximum operating temperature of 155°C and is capable of handling overload conditions of up to 6.25 times the rated power for short durations. The wrap-around terminations provide excellent solderability and leach resistance, making it compatible with standard soldering processes. This product is supplied on 12 mm carrier tape for automated handling, facilitating efficient assembly in manufacturing environments.

Datasheet Summary
Powered by GS/AI

The Res, 7K15, 20%, 1.5W, 2512, Thick Film resistor from Tt Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 7.15 kΩ with a tolerance of ±20%. The power rating is 1.5W, making it suitable for various electronic applications. This resistor is constructed using thick film technology on a 96% alumina substrate, ensuring robust performance and reliability. It is also sulfur resistant and compliant with RoHS standards. The device can withstand a maximum operating temperature of 155°C and is capable of handling overload conditions of up to 6.25 times the rated power for short durations. The wrap-around terminations provide excellent solderability and leach resistance, making it compatible with standard soldering processes. This product is supplied on 12 mm carrier tape for automated handling, facilitating efficient assembly in manufacturing environments.

Suppliers

Company
Product
Description
Supplier Links
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 04AH7187 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
04AH7187
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 04AH7187
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn - 05AH7324 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
05AH7324
Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn 05AH7324
RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

RES, 7K15, 20%, 1.5W, 2512, THICK FILM; Resistance:7.15kohm; Resistance Tolerance:± 20%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 04AH7187
Product Name Res, 7K15, 20%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 7150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C682J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details