The Res, 75R, 10%, 1.5W, 2512, Thick Film resistor from TT Electronics/Welwyn is a double-sided chip resistor designed for high pulse applications. It features a resistance value of 75 ohms with a tolerance of ±10% and a power rating of 1.5 watts. The resistor is constructed using thick film technology on a 96% alumina substrate, providing enhanced durability and performance. It is suitable for automatic handling and can be soldered using reflow or wave soldering methods. The device is RoHS compliant and resistant to sulfur-bearing gases, making it suitable for various industrial applications. The operating temperature range is from -55°C to +155°C, with a maximum joint temperature of 110°C during soldering. The resistor is packaged on 12 mm carrier tape, facilitating easy integration into automated assembly processes.
RES, 75R, 10%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
RES, 75R, 10%, 1.5W, 2512, THICK FILM; Resistance:75ohm; Resistance Tolerance:± 10%; Power Rating:1.5W; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 06AH9629 |
| Product Name | Res, 75R, 10%, 1.5W, 2512, Thick Film; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 75 ohms |